Central Semiconductor Corp. Discrete Semiconductor Products CMPT4033 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242623-CMPT4033 TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPT4033 Alternative Parts (Cross-Reference): CMPT4033BK; CMPT4033; SMBTA56; FMMTA56TC; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242623-CMPT4033 TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPT4033 Alternative Parts (Cross-Reference): CMPT4033BK; CMPT4033; SMBTA56; FMMTA56TC; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242623-CMPT4033 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242623-CMPT4033 TR
Discrete Semiconductor Products 242623-CMPT4033 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242623-CMPT4033 TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPT4033 Alternative Parts (Cross-Reference): CMPT4033BK; CMPT4033; SMBTA56; FMMTA56TC; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242623-CMPT4033 TR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CMPT4033
Alternative Parts (Cross-Reference): CMPT4033BK; CMPT4033; SMBTA56; FMMTA56TC;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 242623-CMPT4033 TR
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Logic - Translators, Level Shifters - MC100H680FN - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
Translation Both
View Details
Translators, Level Shifters - 1727-6309-2-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers