The CMPT4033 is a PNP silicon transistor in an SOT-23 surface mount package, designed for general purpose amplifier applications. It has a continuous collector current of 500 mA, a collector-emitter voltage rating of 80 V, and a power dissipation of 350 mW. The device has a thermal resistance of 357 °C/W and operates over a junction temperature range of -65 to +150 °C. The SOT-23 package dimensions are defined with a length of 2.80 to 3.05 mm, width of 1.19 to 1.40 mm, and height of 0.89 to 1.12 mm. The part is marked with code C4A.
80V 500MA 350MW SMD TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT4033TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |