CMPT3906G TR is a PNP silicon complementary transistor in a SOT-23 surface mount package, designed for general purpose amplifier and switching applications. The device is halogen-free. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 40 V, and a continuous collector current of 200 mA. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The operating and storage junction temperature range is -65 °C to +150 °C. Current gain (hFE) is 60 to 300 at IC = 10 mA, collector-emitter saturation voltage is 0.40 V at IC = 50 mA and IB = 5.0 mA, and base-emitter saturation voltage is 0.95 V under the same conditions. Transition frequency is 250 MHz. SOT-23 package dimensions are 1.19 to 1.40 mm for lead length and 2.80 to 3.05 mm for overall length.
Bipolar Transistors - BJT PNP Gen Purpose Halogen Free
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT3906G TR |
| Product Name | Bipolar Transistors - BJT |