TRANS PNP 40V 0.2A SOT23 Product overview: CMPT3906G TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT3906G TR PBFREE can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915620-CMPT3906G TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT3906
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPT3906G TR, CMPT3906GDKR-ND, CMPT3906DKR, CMPT3906DKR-ND, CMPT3906GCT, 1514-CMPT3906GTRPBFR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-CMPT3906G TR PBFREE | 1514-CMPT3906GTRPBFREECT-ND | 915620-CMPT3906G TR PBFREE |
| Product Name | 40V 0.2A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CMPT3906G TR PBFREE |
| Polarity | PNP | PNP | PNP |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 200 milliamps | ||
| VCEO | 40 volts |