Complementary silicon transistors in a SOT-23 surface mount package for small signal amplifier and switching applications, with a collector-emitter voltage rating of 40 V, continuous collector current of 200 mA, and power dissipation of 350 mW. The device is halogen-free by design and operates over a junction temperature range of -65 to +150°C. Thermal resistance is 357 °C/W. The part meets industry standards for surface mount packaging and conforms to RoHS compliance as implied by halogen-free design.
Bipolar Transistors - BJT Complementary Trans 40Vcbo 40Ceo 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT3906 TR13 |
| Product Name | Bipolar Transistors - BJT |