Central Semiconductor Corp. TRANSISTORS - RF Transistors (BJT) - CMPT3904G TR CMPT3904G TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154527-CMPT3904G TR Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 350 mW Max Breakdown Voltage: 40 V Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 40 V Collector Emitter Voltage (VCEO): 300 mV Emitter Base Voltage (VEBO): 6 V hFE Min: 100 Max Collector Current: 200 mA Transition Frequency: 300 MHz Collector Emitter Saturation Voltage: 300 mV Continuous Collector Current: 200 mA
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154527-CMPT3904G TR Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 350 mW Max Breakdown Voltage: 40 V Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 40 V Collector Emitter Voltage (VCEO): 300 mV Emitter Base Voltage (VEBO): 6 V hFE Min: 100 Max Collector Current: 200 mA Transition Frequency: 300 MHz Collector Emitter Saturation Voltage: 300 mV Continuous Collector Current: 200 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - CMPT3904G TR - 1154527-CMPT3904G TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CMPT3904G TR
1154527-CMPT3904G TR
TRANSISTORS - RF Transistors (BJT) - CMPT3904G TR 1154527-CMPT3904G TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154527-CMPT3904G TR Polarity: NPN Gain Bandwidth Product: 300 MHz Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Power Dissipation: 350 mW Max Breakdown Voltage: 40 V Max Operating Temperature: 150 °C Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 40 V Collector Emitter Voltage (VCEO): 300 mV Emitter Base Voltage (VEBO): 6 V hFE Min: 100 Max Collector Current: 200 mA Transition Frequency: 300 MHz Collector Emitter Saturation Voltage: 300 mV Continuous Collector Current: 200 mA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154527-CMPT3904G TR
Polarity: NPN
Gain Bandwidth Product: 300 MHz
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 350 mW
Max Breakdown Voltage: 40 V
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 60 V
Collector Emitter Breakdown Voltage: 40 V
Collector Emitter Voltage (VCEO): 300 mV
Emitter Base Voltage (VEBO): 6 V
hFE Min: 100
Max Collector Current: 200 mA
Transition Frequency: 300 MHz
Collector Emitter Saturation Voltage: 300 mV
Continuous Collector Current: 200 mA

Buy Now
Singapore, Singapore
SMD 40V 200mA SOT-23 Bipolar Transistor
283-CMPT3904G TR
SMD 40V 200mA SOT-23 Bipolar Transistor 283-CMPT3904G TR
Bipolar Transistor NPN Amplifier/Switch 40V 200mA 3-Pin SOT-23 Surface Mount T/R Product overview: CMPT3904G TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CMPT3904G TR can be used for catalog matching and distributor lookup.

Bipolar Transistor NPN Amplifier/Switch 40V 200mA 3-Pin SOT-23 Surface Mount T/R Product overview: CMPT3904G TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CMPT3904G TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT3904G TR
Bipolar Transistors - BJT CMPT3904G TR
Bipolar Transistors - BJT NPN Gen Purpose

Bipolar Transistors - BJT NPN Gen Purpose

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1154527-CMPT3904G TR 283-CMPT3904G TR CMPT3904G TR
Product Name TRANSISTORS - RF Transistors (BJT) - CMPT3904G TR SMD 40V 200mA SOT-23 Bipolar Transistor Bipolar Transistors - BJT
Polarity NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23
VCEO 40 volts 40 volts
PD 350 milliwatts 350 milliwatts
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data