Central Semiconductor Corp. Single Bipolar Transistors CMPT3820 TR PBFREE

Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CMPT3820TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT3820TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPT3820TRPBFREECT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT3820TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT3820TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT3820TRPBFREETR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT3820TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT3820TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPT3820TRPBFREEDKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT3820 TR PBFREE - 866958-CMPT3820 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT3820 TR PBFREE
866958-CMPT3820 TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPT3820 TR PBFREE 866958-CMPT3820 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866958-CMPT3820 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 1 A 150MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT3820 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPT3820TR-ND, CMPT3820DKR, CMPT3820TR, CMPT3820CT-ND, 1514-CMPT3820TRPBFRE ECT, CMPT3820CT, CMPT3820 DKR-ND, 1514-CMPT3820TRPBFRE EDKR, 1514-CMPT3820TRPBFRE ETR, CMPT3820 DKR, CMPT3820 TR-ND, CMPT3820 TR, CMPT3820 CT-ND, CMPT3820DKR-ND, CMPT3820 CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866958-CMPT3820 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 1 A 150MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT3820
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPT3820TR-ND, CMPT3820DKR, CMPT3820TR, CMPT3820CT-ND, 1514-CMPT3820TRPBFREECT, CMPT3820CT, CMPT3820 DKR-ND, 1514-CMPT3820TRPBFREEDKR, 1514-CMPT3820TRPBFREETR, CMPT3820 DKR, CMPT3820 TR-ND, CMPT3820 TR, CMPT3820 CT-ND, CMPT3820DKR-ND, CMPT3820 CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 1514-CMPT3820TRPBFREECT-ND 866958-CMPT3820 TR PBFREE
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - CMPT3820 TR PBFREE
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details
Transistor - 127652984 - Radwell International
Fuji Electric Corp. of America
View Details