PNP silicon transistor in SOT-23 surface mount package for saturated switching applications, with a collector-emitter voltage rating of 12 V, continuous collector current of 80 mA, power dissipation of 350 mW, and transition frequency of 500 MHz. Operating and storage junction temperature ranges from -65°C to +150°C. Thermal resistance is 357 °C/W.
Bipolar (BJT) Transistor PNP 12V 80mA 500MHz 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT3640TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |