The CMPT3019 is an NPN silicon transistor in an SOT-23 package, designed for high-current general-purpose amplifier applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The device operates with a junction temperature range of -65 to +150 °C and features a thermal resistance of 357 °C/W. Current gain (hFE) ranges from 50 to 300 depending on collector current, with a transition frequency of 100 to 400 MHz at 50 mA. Collector-emitter saturation voltage is 0.2 V at 150 mA and 0.5 V at 500 mA. The device is marked with code C3A and has an SOT-23 pinout: base, emitter, collector.
Bipolar Transistors - BJT SS Transistor NPN High Curr
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT3019 BK |
| Product Name | Bipolar Transistors - BJT |