The CMPT2484 is an NPN silicon low noise transistor in a SOT-23 package, designed for low noise amplifier applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and an emitter-base voltage of 6.0 V. The continuous collector current is 50 mA and power dissipation is 350 mW. The operating and storage junction temperature range is -65 to +150 °C. The thermal resistance is 357 °C/W. Electrical characteristics include a minimum hFE of 250 at IC=1.0 mA and 800 at IC=10 mA, a collector-emitter saturation voltage of 0.35 V, and a noise figure of 3.0 dB at IC=10 μA. The device is epoxy molded and marked with code C1U.
Bipolar Transistors - BJT NPN LN 60Vcbo 60Vceo 6.0Vebo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT2484 BK |
| Product Name | Bipolar Transistors - BJT |