The CMPT2222AE is an NPN silicon transistor in a SOT-23 surface mount package, designed for switching and driver applications. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 45 V, and continuous collector current of 600 mA with a power dissipation of 350 mW. The enhanced version features a minimum BV_CBO of 100 V, V_CE(sat) as low as 0.12 V at 500 mA, h_FE ranging from 60 to 300 depending on bias, and a transition frequency of 300 MHz. The thermal resistance is 357 °C/W. The package dimensions conform to SOT-23 Rev. R4 with lead assignments: Base (1), Emitter (2), Collector (3). It operates from -65 °C to +150 °C and meets RoHS standards for lead-free construction.
45V 600MA 350MW SMD TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT2222AETRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |