Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771641-CMPT2222A TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 350mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 40V 0.6A 3-Pin SOT-23 T/R Product overview: CMPT2222A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT2222A TR can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Gen Purpose
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 771641-CMPT2222A TR | 276-CMPT2222A TR | CMPT2222A TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CMPT2222A TR | 40V 0.6A SOT-23 Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | SOT3; SOT23 | Tape and Reel | |
| Packing Method | Tape and Reel | ||
| IC(max) | 600 milliamps |