Central Semiconductor Corp. Diodes, Rectifiers - Single - CMPSH1-4TR CMPSH1-4TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242614-CMPSH1-4TR Family Name: CMPSH1-4 Alternative Parts (Cross-Reference): CMPSH1-4; CMPSH1-4LeadFree; SB20-05F; SB20-05Z; Introduction Date: October 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242614-CMPSH1-4TR Family Name: CMPSH1-4 Alternative Parts (Cross-Reference): CMPSH1-4; CMPSH1-4LeadFree; SB20-05F; SB20-05Z; Introduction Date: October 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMPSH1-4TR - 242614-CMPSH1-4TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMPSH1-4TR
242614-CMPSH1-4TR
Diodes, Rectifiers - Single - CMPSH1-4TR 242614-CMPSH1-4TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242614-CMPSH1-4TR Family Name: CMPSH1-4 Alternative Parts (Cross-Reference): CMPSH1-4; CMPSH1-4LeadFree; SB20-05F; SB20-05Z; Introduction Date: October 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242614-CMPSH1-4TR
Family Name: CMPSH1-4
Alternative Parts (Cross-Reference): CMPSH1-4; CMPSH1-4LeadFree; SB20-05F; SB20-05Z;
Introduction Date: October 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 242614-CMPSH1-4TR
Product Name Diodes, Rectifiers - Single - CMPSH1-4TR
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
50 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EIPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
4 suppliers
Schottky 2V 75MW Diode and Rectifier - 284-SMS7621-517 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers