Manufacturer: Central Semiconductor Corp
Win Source Part Number: 115860-CMPSH-3CE TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 115860-CMPSH-3CE TR |
| Product Name | Diodes, Rectifiers - Arrays - CMPSH-3CE TR |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 1 volts |
| VR | 40 volts |