Central Semiconductor Corp. Schottky 40V SOT23 Diode and Rectifier CMPSH-3AE TR

Description
DIODE ARRAY SCHOTTKY 40V SOT23 Product overview: CMPSH-3AE TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3AE TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V SOT23 Product overview: CMPSH-3AE TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3AE TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V SOT23 Diode and Rectifier - 286-CMPSH-3AE TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V SOT23 Diode and Rectifier
286-CMPSH-3AE TR
Schottky 40V SOT23 Diode and Rectifier 286-CMPSH-3AE TR
DIODE ARRAY SCHOTTKY 40V SOT23 Product overview: CMPSH-3AE TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3AE TR can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V SOT23 Product overview: CMPSH-3AE TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3AE TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPSH-3AE TR - 1029684-CMPSH-3AE TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPSH-3AE TR
1029684-CMPSH-3AE TR
Diodes, Rectifiers - Arrays - CMPSH-3AE TR 1029684-CMPSH-3AE TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029684-CMPSH-3AE TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029684-CMPSH-3AE TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMPSH-3AE TR
Schottky Diodes & Rectifiers CMPSH-3AE TR
Schottky Diodes & Rectifiers Enhanced Spec Dual Common Anode

Schottky Diodes & Rectifiers Enhanced Spec Dual Common Anode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-CMPSH-3AE TR 1029684-CMPSH-3AE TR CMPSH-3AE TR
Product Name Schottky 40V SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPSH-3AE TR Schottky Diodes & Rectifiers
Package Reel - TR SOT23; SOT-23 SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data