Central Semiconductor Corp. Schottky 30V SOT23 Diode and Rectifier CMPSH-3A TR

Description
DIODE ARRAY SCHOTTKY 30V SOT23 Product overview: CMPSH-3A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V SOT23 Product overview: CMPSH-3A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V SOT23 Diode and Rectifier - 286-CMPSH-3A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V SOT23 Diode and Rectifier
286-CMPSH-3A TR
Schottky 30V SOT23 Diode and Rectifier 286-CMPSH-3A TR
DIODE ARRAY SCHOTTKY 30V SOT23 Product overview: CMPSH-3A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3A TR can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V SOT23 Product overview: CMPSH-3A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPSH-3A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPSH-3A TR - 013214-CMPSH-3A TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPSH-3A TR
013214-CMPSH-3A TR
Diodes, Rectifiers - Arrays - CMPSH-3A TR 013214-CMPSH-3A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013214-CMPSH-3A TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013214-CMPSH-3A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMPSH-3A TR
Schottky Diodes & Rectifiers CMPSH-3A TR
Schottky Diodes & Rectifiers 30V 100mA 350mW DUAL COMMON ANODE

Schottky Diodes & Rectifiers 30V 100mA 350mW DUAL COMMON ANODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-CMPSH-3A TR 013214-CMPSH-3A TR CMPSH-3A TR
Product Name Schottky 30V SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPSH-3A TR Schottky Diodes & Rectifiers
Package Reel - TR SOT23; SOT-23 SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data