Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050397-CMPSH-3 TR
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 7pF @ 1V 1MHz
Alternative Parts (Cross-Reference): BAR42FILM; CMPSH-3 TR13; CMPSH-3 Lead Free;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 050397-CMPSH-3 TR |
| Product Name | Discrete Semiconductor Products |