VOLTAGE REGULATORS
VOLTAGE REGULATORS
VOLTAGE REGULATORS
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1514-CMPLD17-18TRPBFREECT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Thermal Shutdown Protection |