JFET P-CH 30V SOT23 Product overview: CMPFJ175 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CMPFJ175 TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029682-CMPFJ175 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA
Resistance - RDS(On): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
JFET P-Channel 30V 350mW Surface Mount SOT-23
JFET P-Channel 30V 350mW Surface Mount SOT-23
JFET P-Channel 30V 350mW Surface Mount SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 288-CMPFJ175 TR | 1029682-CMPFJ175 TR | CMPFJ175DKR-ND |
| Product Name | 30V SOT23 Bipolar Transistor | JFETs (Junction Field Effect) - CMPFJ175 TR | JFETs |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 |