Central Semiconductor Corp. JFETs (Junction Field Effect) - CMPF5485 TR CMPF5485 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029681-CMPF5485 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029681-CMPF5485 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - CMPF5485 TR - 1029681-CMPF5485 TR - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - CMPF5485 TR
1029681-CMPF5485 TR
JFETs (Junction Field Effect) - CMPF5485 TR 1029681-CMPF5485 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029681-CMPF5485 TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Max Input Capacitance: 5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029681-CMPF5485 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 15V
Current Drain (Id) - Max: 30mA
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 5pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Silicon JFET

JFET N-Channel Silicon JFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 1029681-CMPF5485 TR CMPF5485 TR
Product Name JFETs (Junction Field Effect) - CMPF5485 TR JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details