Central Semiconductor Corp. JFETs (Junction Field Effect) - CMPF4416A TR CMPF4416A TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029680-CMPF4416A TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4.5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029680-CMPF4416A TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4.5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - CMPF4416A TR - 1029680-CMPF4416A TR - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - CMPF4416A TR
1029680-CMPF4416A TR
JFETs (Junction Field Effect) - CMPF4416A TR 1029680-CMPF4416A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029680-CMPF4416A TR Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4.5pF @ 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029680-CMPF4416A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 35V
Max Input Capacitance: 4.5pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
JFETs - CMPF4416ATR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23

JFET N-Channel 35V 350mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1029680-CMPF4416A TR CMPF4416ATR-ND
Product Name JFETs (Junction Field Effect) - CMPF4416A TR JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
10 suppliers
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
MOSFETs - 1460955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details