Central Semiconductor Corp. JFET CMPF4391 TR

Description
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW
Description
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPF4391 is an N-channel silicon JFET in an SOT-23 surface mount package, designed for switching applications. It has a maximum drain-gate, gate-source, and drain-source voltage of 40 V, with a power dissipation of 350 mW and an operating junction temperature range of -65°C to +150°C. The thermal resistance is 357 °C/W. The device exhibits a drain-source current (IDSS) of 50 to 150 mA at VDS=20 V and a gate-source cutoff voltage (VGS(OFF)) of 4.0 to 10 V at VDS=20 V and ID=1.0 nA. The on-resistance (rDS(ON)) is up to 30 Ω at ID=1.0 mA and VGS=0. Input capacitance (Ciss) is up to 14 pF at VDS=20 V, VGS=0, f=1.0 MHz. The package dimensions conform to the SOT-23 (Rev: R4) mechanical outline. The part is marked with code 6J. It meets RoHS restrictions and is qualified to AEC-Q200.

Datasheet Summary
Powered by GS/AI

The CMPF4391 is an N-channel silicon JFET in an SOT-23 surface mount package, designed for switching applications. It has a maximum drain-gate, gate-source, and drain-source voltage of 40 V, with a power dissipation of 350 mW and an operating junction temperature range of -65°C to +150°C. The thermal resistance is 357 °C/W. The device exhibits a drain-source current (IDSS) of 50 to 150 mA at VDS=20 V and a gate-source cutoff voltage (VGS(OFF)) of 4.0 to 10 V at VDS=20 V and ID=1.0 nA. The on-resistance (rDS(ON)) is up to 30 Ω at ID=1.0 mA and VGS=0. Input capacitance (Ciss) is up to 14 pF at VDS=20 V, VGS=0, f=1.0 MHz. The package dimensions conform to the SOT-23 (Rev: R4) mechanical outline. The part is marked with code 6J. It meets RoHS restrictions and is qualified to AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number CMPF4391 TR
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products