Central Semiconductor Corp. Single FETs, MOSFETs CMPDM7003 TR PBFREE

Description
N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CMPDM7003TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CMPDM7003TRPBFREECT-ND
Single FETs, MOSFETs 1514-CMPDM7003TRPBFREECT-ND
N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CMPDM7003TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CMPDM7003TRPBFREEDKR-ND
Single FETs, MOSFETs 1514-CMPDM7003TRPBFREEDKR-ND
N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CMPDM7003TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CMPDM7003TRPBFREETR-ND
Single FETs, MOSFETs 1514-CMPDM7003TRPBFREETR-ND
N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

N-Channel 50V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7003 TR PBFREE - 866954-CMPDM7003 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7003 TR PBFREE
866954-CMPDM7003 TR PBFREE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7003 TR PBFREE 866954-CMPDM7003 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866954-CMPDM7003 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: N-Channel 50 V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPDM7003 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1514-CMPDM7003TRPBFR EEDKR, CMPDM7003CT-ND, CMPDM7003CT, CMPDM7003TR-ND, CMPDM7003 DKR-ND, CMPDM7003 TR, CMPDM7003 DKR, CMPDM7003 CT-ND, CMPDM7003TR, CMPDM7003 TR-ND, CMPDM7003DKR-ND, 1514-CMPDM7003TRPBFR EECT, CMPDM7003 CT, 1514-CMPDM7003TRPBFR EETR, CMPDM7003DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866954-CMPDM7003 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: N-Channel 50 V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPDM7003
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1514-CMPDM7003TRPBFREEDKR, CMPDM7003CT-ND, CMPDM7003CT, CMPDM7003TR-ND, CMPDM7003 DKR-ND, CMPDM7003 TR, CMPDM7003 DKR, CMPDM7003 CT-ND, CMPDM7003TR, CMPDM7003 TR-ND, CMPDM7003DKR-ND, 1514-CMPDM7003TRPBFREECT, CMPDM7003 CT, 1514-CMPDM7003TRPBFREETR, CMPDM7003DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1514-CMPDM7003TRPBFREECT-ND 866954-CMPDM7003 TR PBFREE
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7003 TR PBFREE
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers