Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7002AHC TR CMPDM7002AHC TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029677-CMPDM7002AHC TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 220 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029677-CMPDM7002AHC TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 220 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7002AHC TR - 1029677-CMPDM7002AHC TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7002AHC TR
1029677-CMPDM7002AHC TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7002AHC TR 1029677-CMPDM7002AHC TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029677-CMPDM7002AHC TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 220 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029677-CMPDM7002AHC TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.3nC @ 4.5V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 60Vdg 20Vgs 350mW

MOSFET 60V N-Ch Enh FET 60Vdg 20Vgs 350mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1029677-CMPDM7002AHC TR CMPDM7002AHC TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMPDM7002AHC TR MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0150 ohms
View Details
8 suppliers