N-Channel 60V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 60V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 60V 280mA (Ta) 350mW (Ta) Surface Mount SOT-23
Win Source Part Number: 1052678-CMPDM7002AG TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 280mA (Ta)
Rds On (Max) @ Id, Vgs: 2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 350mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): 40V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: CMPDM7002AGCT-ND,CMP
Base Product Number: CMPDM7002
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1514-CMPDM7002AGTRPBFREECT-ND | 1052678-CMPDM7002AG TR PBFREE |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel |