Central Semiconductor Corp. MOSFET CMPDM7002AE TR

Description
MOSFET SMD Small Sig Mosfet N-Channel Enh Mode
Description
MOSFET SMD Small Sig Mosfet N-Channel Enh Mode
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPDM7002AE is an enhanced SOT-23 surface mount N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications. It features ESD protection up to 1800V, a drain-source voltage rating of 60V, continuous drain current of 300mA, and power dissipation of 350mW. The device has a low rDS(ON) of 1.0Ω at VGS=10V and 1.4Ω typical, with a gate-source voltage limit of 20V. Thermal resistance is 357°C/W, and the operating junction temperature ranges from -65°C to +150°C. It meets RoHS compliance and is marked with C702E.

Datasheet Summary
Powered by GS/AI

The CMPDM7002AE is an enhanced SOT-23 surface mount N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications. It features ESD protection up to 1800V, a drain-source voltage rating of 60V, continuous drain current of 300mA, and power dissipation of 350mW. The device has a low rDS(ON) of 1.0Ω at VGS=10V and 1.4Ω typical, with a gate-source voltage limit of 20V. Thermal resistance is 357°C/W, and the operating junction temperature ranges from -65°C to +150°C. It meets RoHS compliance and is marked with C702E.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET SMD Small Sig Mosfet N-Channel Enh Mode

MOSFET SMD Small Sig Mosfet N-Channel Enh Mode

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMPDM7002AE TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
 - EMB1426QMME/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SIP12
View Details
MOSFETs - 2139178P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details