Central Semiconductor Corp. 100V 0.5A SOT-23 Diode and Rectifier CMPD7000 TR

Description
Diode Switching 100V 0.5A 3-Pin SOT-23 T/R Product overview: CMPD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD7000 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 0.5A 3-Pin SOT-23 T/R Product overview: CMPD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD7000 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.5A SOT-23 Diode and Rectifier
280-CMPD7000 TR
100V 0.5A SOT-23 Diode and Rectifier 280-CMPD7000 TR
Diode Switching 100V 0.5A 3-Pin SOT-23 T/R Product overview: CMPD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD7000 TR can be used for catalog matching and distributor lookup.

Diode Switching 100V 0.5A 3-Pin SOT-23 T/R Product overview: CMPD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMPD7000 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD7000 TR - 013213-CMPD7000 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD7000 TR
013213-CMPD7000 TR
Diodes, Rectifiers - Arrays - CMPD7000 TR 013213-CMPD7000 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013213-CMPD7000 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1.1V @ 100mA Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013213-CMPD7000 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1.1V @ 100mA
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 280-CMPD7000 TR 013213-CMPD7000 TR
Product Name 100V 0.5A SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD7000 TR
Package Tape and Reel SOT23; SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data