Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013212-CMPD6263S TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 15mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Schottky Diodes & Rectifiers Dual In Series Low Current
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 013212-CMPD6263S TR | CMPD6263S TR |
| Product Name | Diodes, Rectifiers - Arrays - CMPD6263S TR | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.4100 volts | |
| VR | 70 volts |