Central Semiconductor Corp. Schottky 70V 15MA SOT23 Diode and Rectifier CMPD6263C TR

Description
DIODE SCHOTTKY 70V 15MA SOT23 Product overview: CMPD6263C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD6263C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 15MA SOT23 Product overview: CMPD6263C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD6263C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 15MA SOT23 Diode and Rectifier - 286-CMPD6263C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 15MA SOT23 Diode and Rectifier
286-CMPD6263C TR
Schottky 70V 15MA SOT23 Diode and Rectifier 286-CMPD6263C TR
DIODE SCHOTTKY 70V 15MA SOT23 Product overview: CMPD6263C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD6263C TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 15MA SOT23 Product overview: CMPD6263C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD6263C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD6263C TR - 1029676-CMPD6263C TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD6263C TR
1029676-CMPD6263C TR
Diodes, Rectifiers - Arrays - CMPD6263C TR 1029676-CMPD6263C TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029676-CMPD6263C TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Current - Reverse Leakage @ Vr: 200nA @ 50V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029676-CMPD6263C TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMPD6263C TR
Schottky Diodes & Rectifiers CMPD6263C TR
Schottky Diodes & Rectifiers Dual Common Cathode Low Current

Schottky Diodes & Rectifiers Dual Common Cathode Low Current

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-CMPD6263C TR 1029676-CMPD6263C TR CMPD6263C TR
Product Name Schottky 70V 15MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD6263C TR Schottky Diodes & Rectifiers
Package Reel - TR SOT23; SOT-23 SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data