Central Semiconductor Corp. Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN CMPD5001S

Description
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN
Description
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN - 154-CMPD5001S - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN
154-CMPD5001S
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN 154-CMPD5001S
Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN

Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Diodes
Product Number 154-CMPD5001S
Product Name Rectifier Diode, 2 Element, 0.4A, 175V V(RRM), Silicon, SOT-23, 3 PIN
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details