Central Semiconductor Corp. 120V 400MA SOT23 Diode and Rectifier CMPD5001S TR

Description
DIODE GEN PURP 120V 400MA SOT23 Product overview: CMPD5001S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD5001S TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 120V 400MA SOT23 Product overview: CMPD5001S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD5001S TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 400MA SOT23 Diode and Rectifier - 286-CMPD5001S TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 400MA SOT23 Diode and Rectifier
286-CMPD5001S TR
120V 400MA SOT23 Diode and Rectifier 286-CMPD5001S TR
DIODE GEN PURP 120V 400MA SOT23 Product overview: CMPD5001S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD5001S TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 120V 400MA SOT23 Product overview: CMPD5001S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD5001S TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD5001S TR - 771640-CMPD5001S TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD5001S TR
771640-CMPD5001S TR
Diodes, Rectifiers - Arrays - CMPD5001S TR 771640-CMPD5001S TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771640-CMPD5001S TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 90V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 400mA Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 400mA Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771640-CMPD5001S TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 90V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 400mA
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 400mA
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMPD5001S TR 771640-CMPD5001S TR
Product Name 120V 400MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD5001S TR
Package Reel package
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data