Central Semiconductor Corp. 180V 200MA SOT23 Diode and Rectifier CMPD3003C TR

Description
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180V 200MA SOT23 Diode and Rectifier - 286-CMPD3003C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 200MA SOT23 Diode and Rectifier
286-CMPD3003C TR
180V 200MA SOT23 Diode and Rectifier 286-CMPD3003C TR
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003C TR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003C TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD3003C TR - 1029670-CMPD3003C TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD3003C TR
1029670-CMPD3003C TR
Diodes, Rectifiers - Arrays - CMPD3003C TR 1029670-CMPD3003C TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029670-CMPD3003C TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 300mA Current - Reverse Leakage @ Vr: 1nA @ 125V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029670-CMPD3003C TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 300mA
Current - Reverse Leakage @ Vr: 1nA @ 125V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMPD3003C TR 1029670-CMPD3003C TR
Product Name 180V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD3003C TR
Package Reel - TR SOT23; SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data