Rectifier Diode, 2 Element, 0.6A, 180V V(RRM), Silicon, SOT-23, 3 PIN Product overview: CMPD3003A from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 180V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.6A, 180V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003A can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162375-CMPD3003A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-CMPD3003A | 1162375-CMPD3003A |
| Product Name | 0.6A 180V SOT-23 Diode and Rectifier | Diodes, Rectifiers - Arrays - CMPD3003A |
| Package | Tape and Reel |