Central Semiconductor Corp. 180V 200MA SOT23 Diode and Rectifier CMPD3003A TR

Description
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180V 200MA SOT23 Diode and Rectifier - 286-CMPD3003A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 200MA SOT23 Diode and Rectifier
286-CMPD3003A TR
180V 200MA SOT23 Diode and Rectifier 286-CMPD3003A TR
DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003A TR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 180V 200MA SOT23 Product overview: CMPD3003A TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD3003A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD3003A TR - 1029669-CMPD3003A TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD3003A TR
1029669-CMPD3003A TR
Diodes, Rectifiers - Arrays - CMPD3003A TR 1029669-CMPD3003A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029669-CMPD3003A TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 300mA Current - Reverse Leakage @ Vr: 1nA @ 125V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029669-CMPD3003A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 300mA
Current - Reverse Leakage @ Vr: 1nA @ 125V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMPD3003A TR 1029669-CMPD3003A TR
Product Name 180V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD3003A TR
Package Reel - TR SOT23; SOT-23
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data