Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013211-CMPD2836 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 75V 200MA SOT23 Product overview: CMPD2836 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2836 TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 013211-CMPD2836 TR | 286-CMPD2836 TR |
| Product Name | Diodes, Rectifiers - Arrays - CMPD2836 TR | 75V 200MA SOT23 Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 1.2 volts | |
| VR | 75 volts |