Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162369-CMPD2005SG
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Rectifier Diode, 2 Element, 0.2A, 350V V(RRM), Silicon, HALOGEN FREE, PLASTIC PACKAGE-3 Product overview: CMPD2005SG from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 350V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 350V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2005SG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1162369-CMPD2005SG | 286-CMPD2005SG |
| Product Name | Diodes, Rectifiers - Arrays - CMPD2005SG | 0.2A 350V Diode and Rectifier |
| Tj | -65 C (-85 F) |