Central Semiconductor Corp. 300V 200MA SOT23 Diode and Rectifier CMPD2005SG TR

Description
DIODE ARRAY GP 300V 200MA SOT23 Product overview: CMPD2005SG TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2005SG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 300V 200MA SOT23 Product overview: CMPD2005SG TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2005SG TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 200MA SOT23 Diode and Rectifier - 286-CMPD2005SG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 200MA SOT23 Diode and Rectifier
286-CMPD2005SG TR
300V 200MA SOT23 Diode and Rectifier 286-CMPD2005SG TR
DIODE ARRAY GP 300V 200MA SOT23 Product overview: CMPD2005SG TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2005SG TR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 200MA SOT23 Product overview: CMPD2005SG TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2005SG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMPD2005SG TR - 771639-CMPD2005SG TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMPD2005SG TR
771639-CMPD2005SG TR
Diodes, Rectifiers - Arrays - CMPD2005SG TR 771639-CMPD2005SG TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771639-CMPD2005SG TR Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 280V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 200mA Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771639-CMPD2005SG TR
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 280V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMPD2005SG TR 771639-CMPD2005SG TR
Product Name 300V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - CMPD2005SG TR
Package Reel package
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data