DIODE ARRAY GP 240V 200MA SOT23 Product overview: CMPD2004S TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 240V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD2004S TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013210-CMPD2004S TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-CMPD2004S TR | 013210-CMPD2004S TR |
| Product Name | 240V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - CMPD2004S TR |
| Package | Reel - TR | SOT23; SOT-23 |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard | |
| Life Cycle Stage | Active |