Central Semiconductor Corp. Discrete Semiconductor Products CMPD2004 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050395-CMPD2004 TR Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C ~ 150°C Capacitance @ Vr F: 5pF @ 0V 1MHz Family Name: CMPD2004 Alternative Parts (Cross-Reference): CMPD2004; CMPD2004BK; CMPD2004TR13; BAS21E6433BTMA1; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050395-CMPD2004 TR Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C ~ 150°C Capacitance @ Vr F: 5pF @ 0V 1MHz Family Name: CMPD2004 Alternative Parts (Cross-Reference): CMPD2004; CMPD2004BK; CMPD2004TR13; BAS21E6433BTMA1; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 050395-CMPD2004 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
050395-CMPD2004 TR
Discrete Semiconductor Products 050395-CMPD2004 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050395-CMPD2004 TR Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: -65°C ~ 150°C Capacitance @ Vr F: 5pF @ 0V 1MHz Family Name: CMPD2004 Alternative Parts (Cross-Reference): CMPD2004; CMPD2004BK; CMPD2004TR13; BAS21E6433BTMA1; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050395-CMPD2004 TR
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 5pF @ 0V 1MHz
Family Name: CMPD2004
Alternative Parts (Cross-Reference): CMPD2004; CMPD2004BK; CMPD2004TR13; BAS21E6433BTMA1;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 050395-CMPD2004 TR
Product Name Discrete Semiconductor Products
Diode Type Standard
VF 1.25 volts
VR 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - SMS3924-015LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers