Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMPD1001 TR CMPD1001 TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052676-CMPD1001 TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): MMBD5004C-7; GSD2004S-E3-08; BAV23C-HE3-08; BAS20-E3-18; NSVBAS20LT3G; NSVBAS116LT3GCMPD100 1TR; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 250 mA Max Reverse Voltage (DC): 90 V Reverse Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052676-CMPD1001 TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): MMBD5004C-7; GSD2004S-E3-08; BAV23C-HE3-08; BAS20-E3-18; NSVBAS20LT3G; NSVBAS116LT3GCMPD100 1TR; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 250 mA Max Reverse Voltage (DC): 90 V Reverse Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMPD1001 TR - 1052676-CMPD1001 TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMPD1001 TR
1052676-CMPD1001 TR
OEM Parts - OEM Parts (C - E) - CMPD1001 TR 1052676-CMPD1001 TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052676-CMPD1001 TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): MMBD5004C-7; GSD2004S-E3-08; BAV23C-HE3-08; BAS20-E3-18; NSVBAS20LT3G; NSVBAS116LT3GCMPD100 1TR; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 250 mA Max Reverse Voltage (DC): 90 V Reverse Recovery Time: 50 ns

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052676-CMPD1001 TR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): MMBD5004C-7; GSD2004S-E3-08; BAV23C-HE3-08; BAS20-E3-18; NSVBAS20LT3G; NSVBAS116LT3GCMPD1001TR;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 250 mA
Max Reverse Voltage (DC): 90 V
Reverse Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1052676-CMPD1001 TR
Product Name OEM Parts - OEM Parts (C - E) - CMPD1001 TR
Unlock Full Specs
to access all available technical data