Central Semiconductor Corp. Diodes - Zener - Single - CMOZ4V7 TR CMOZ4V7 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029651-CMOZ4V7 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029651-CMOZ4V7 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMOZ4V7 TR - 1029651-CMOZ4V7 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ4V7 TR
1029651-CMOZ4V7 TR
Diodes - Zener - Single - CMOZ4V7 TR 1029651-CMOZ4V7 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029651-CMOZ4V7 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029651-CMOZ4V7 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.7V 300MW Zener Diode - 295-CMOZ4V7 TR - ERSAELECTRONICS PTE. LTD.
Singapore
4.7V 300MW Zener Diode
295-CMOZ4V7 TR
4.7V 300MW Zener Diode 295-CMOZ4V7 TR
DIODE ZENER 4.7V 300MW SOD523 Product overview: CMOZ4V7 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ4V7 TR can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 300MW SOD523 Product overview: CMOZ4V7 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ4V7 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ4V7 TR
Zener Diodes CMOZ4V7 TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1029651-CMOZ4V7 TR 295-CMOZ4V7 TR CMOZ4V7 TR
Product Name Diodes - Zener - Single - CMOZ4V7 TR 4.7V 300MW Zener Diode Zener Diodes
Life Cycle Stage Active
Package SOD-523; SOD-523 Reel - TR SOD-523; SOD-523
VZ 4.7 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1709011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details