Central Semiconductor Corp. 3.3V 300MW Zener Diode CMOZ3V3 TR

Description
DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ3V3 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ3V3 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 300MW Zener Diode - 295-CMOZ3V3 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 300MW Zener Diode
295-CMOZ3V3 TR
3.3V 300MW Zener Diode 295-CMOZ3V3 TR
DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ3V3 TR can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 300MW SOD523 Product overview: CMOZ3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ3V3 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMOZ3V3 TR - 1029649-CMOZ3V3 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ3V3 TR
1029649-CMOZ3V3 TR
Diodes - Zener - Single - CMOZ3V3 TR 1029649-CMOZ3V3 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029649-CMOZ3V3 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029649-CMOZ3V3 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ3V3 TR
Zener Diodes CMOZ3V3 TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMOZ3V3 TR 1029649-CMOZ3V3 TR CMOZ3V3 TR
Product Name 3.3V 300MW Zener Diode Diodes - Zener - Single - CMOZ3V3 TR Zener Diodes
Package Reel - TR SOD-523; SOD-523 SOD-523; SOD-523
ZZT 95 ohms 95 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1697402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details