Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029648-CMOZ3L3 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 1600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Zener Diodes 350mW 5% Tolerance
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1029648-CMOZ3L3 TR | CMOZ3L3 TR |
| Product Name | Diodes - Zener - Single - CMOZ3L3 TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 |
| VZ | 3.3 volts | |
| ZZT | 1600 ohms |