Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029642-CMOZ30L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 27V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diodes 350mW 5% Tolerance
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1029642-CMOZ30L TR | CMOZ30L TR |
| Product Name | Diodes - Zener - Single - CMOZ30L TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 |
| VZ | 30 volts | |
| ZZT | 200 ohms |