Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029636-CMOZ22L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 20V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 250MW SOD523 Product overview: CMOZ22L TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ22L TR can be used for catalog matching and distributor lookup.
Zener Diodes 350mW 5% Tolerance
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1029636-CMOZ22L TR | 295-CMOZ22L TR | CMOZ22L TR |
| Product Name | Diodes - Zener - Single - CMOZ22L TR | 22V 250MW Zener Diode | Zener Diodes |
| Life Cycle Stage | Active | ||
| Package | SOD-523; SOD-523 | Reel - TR | SOD-523; SOD-523 |
| VZ | 22 volts | ||
| ZZT | 150 ohms | 150 ohms |