Central Semiconductor Corp. 20V 300MW Zener Diode CMOZ20V TR

Description
DIODE ZENER 20V 300MW SOD523 Product overview: CMOZ20V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ20V TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 300MW SOD523 Product overview: CMOZ20V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ20V TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 300MW Zener Diode - 295-CMOZ20V TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 300MW Zener Diode
295-CMOZ20V TR
20V 300MW Zener Diode 295-CMOZ20V TR
DIODE ZENER 20V 300MW SOD523 Product overview: CMOZ20V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ20V TR can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 300MW SOD523 Product overview: CMOZ20V TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ20V TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMOZ20V TR - 1029635-CMOZ20V TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ20V TR
1029635-CMOZ20V TR
Diodes - Zener - Single - CMOZ20V TR 1029635-CMOZ20V TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029635-CMOZ20V TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029635-CMOZ20V TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ20V TR
Zener Diodes CMOZ20V TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMOZ20V TR 1029635-CMOZ20V TR CMOZ20V TR
Product Name 20V 300MW Zener Diode Diodes - Zener - Single - CMOZ20V TR Zener Diodes
Package Reel - TR SOD-523; SOD-523 SOD-523; SOD-523
ZZT 55 ohms 55 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data