Central Semiconductor Corp. Diodes - Zener - Single - CMOZ20L TR CMOZ20L TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029634-CMOZ20L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029634-CMOZ20L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMOZ20L TR - 1029634-CMOZ20L TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ20L TR
1029634-CMOZ20L TR
Diodes - Zener - Single - CMOZ20L TR 1029634-CMOZ20L TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029634-CMOZ20L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029634-CMOZ20L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ20L TR
Zener Diodes CMOZ20L TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1029634-CMOZ20L TR CMOZ20L TR
Product Name Diodes - Zener - Single - CMOZ20L TR Zener Diodes
Life Cycle Stage Active
Package SOD-523; SOD-523 SOD-523; SOD-523
VZ 20 volts
ZZT 150 ohms
Unlock Full Specs
to access all available technical data