Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029633-CMOZ18V TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diodes 350mW 5% Tolerance
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1029633-CMOZ18V TR | CMOZ18V TR |
| Product Name | Diodes - Zener - Single - CMOZ18V TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523 |
| VZ | 18 volts | |
| ZZT | 45 ohms |