Central Semiconductor Corp. 10V 250MW Zener Diode CMOZ10L TR

Description
DIODE ZENER 10V 250MW SOD523 Product overview: CMOZ10L TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ10L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 250MW SOD523 Product overview: CMOZ10L TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ10L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 250MW Zener Diode - 295-CMOZ10L TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 250MW Zener Diode
295-CMOZ10L TR
10V 250MW Zener Diode 295-CMOZ10L TR
DIODE ZENER 10V 250MW SOD523 Product overview: CMOZ10L TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ10L TR can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 250MW SOD523 Product overview: CMOZ10L TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMOZ10L TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMOZ10L TR - 1029621-CMOZ10L TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMOZ10L TR
1029621-CMOZ10L TR
Diodes - Zener - Single - CMOZ10L TR 1029621-CMOZ10L TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029621-CMOZ10L TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029621-CMOZ10L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMOZ10L TR
Zener Diodes CMOZ10L TR
Zener Diodes 350mW 5% Tolerance

Zener Diodes 350mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMOZ10L TR 1029621-CMOZ10L TR CMOZ10L TR
Product Name 10V 250MW Zener Diode Diodes - Zener - Single - CMOZ10L TR Zener Diodes
Package Reel - TR SOD-523; SOD-523 SOD-523; SOD-523
ZZT 200 ohms 200 ohms
PD 250 milliwatts 250 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C24-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers