Central Semiconductor Corp. Schottky 0.2A 40V Diode and Rectifier CMOSH-4E

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, SOD-523, 2 PIN Product overview: CMOSH-4E from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH-4E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, SOD-523, 2 PIN Product overview: CMOSH-4E from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH-4E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 40V Diode and Rectifier - 280-CMOSH-4E - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 0.2A 40V Diode and Rectifier
280-CMOSH-4E
Schottky 0.2A 40V Diode and Rectifier 280-CMOSH-4E
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, SOD-523, 2 PIN Product overview: CMOSH-4E from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH-4E can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, SOD-523, 2 PIN Product overview: CMOSH-4E from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMOSH-4E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CMOSH-4E - 1162343-CMOSH-4E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMOSH-4E
1162343-CMOSH-4E
Diodes, Rectifiers - Single - CMOSH-4E 1162343-CMOSH-4E
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162343-CMOSH-4E Family Name: CMOSH-4E Manufacturer Homepage: www.centralsemi.com Alternative Parts (Cross-Reference): BAS40TS_R1_00001; BAS40TS_R2_00001; RB530SM-30; RB530SM-30T2R; Introduction Date: December 19, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162343-CMOSH-4E
Family Name: CMOSH-4E
Manufacturer Homepage: www.centralsemi.com
Alternative Parts (Cross-Reference): BAS40TS_R1_00001; BAS40TS_R2_00001; RB530SM-30; RB530SM-30T2R;
Introduction Date: December 19, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMOSH-4E 1162343-CMOSH-4E
Product Name Schottky 0.2A 40V Diode and Rectifier Diodes, Rectifiers - Single - CMOSH-4E
Package Tape and Reel
Unlock Full Specs
to access all available technical data